The MLP283M7R5EA0A is a 28,000 µF, 7.5 Vdc aluminum electrolytic capacitor in a FlatpackTM case, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0 inch case length, weighs 42 g typical, and features a low-profile, square-peg form factor suitable for conformal mounting. The capacitor supports up to 9.1 A ripple current at 120 Hz and 85 °C without a heatsink, and nearly 50-year life at +45 °C with a hermetically welded seal. Its ESR is 50 mΩ at 25 °C and 120 Hz, with ±20% capacitance tolerance and an operating temperature range of -55°C to +85°C. It meets MIL-STD-202 vibration requirements and is rated for operation up to 80,000 feet altitude.
28000µF 7.5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 50mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 28000µF 7R5V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 779675-MLP283M7R5EA0
Series: MLP
Packaging: Bulk
Operating Temperature Range: -55°C ~ 85°C
Package: FlatPack, Tabbed
Applications: General
Mounting: Chassis Mount
Capacitance: 28000μF
Tolerance: ±20%
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 50 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Family Name: MLP
Categories: Capacitors
Dimension: 2.000" L x 1.750" W (50.80mm x 44.45mm)
Ripple Current - Low Frequency: 5.8A @ 120Hz
Ripple Current - High Frequency: 6.2A @ 20kHz
Height - Seated (Maximum): 0.500" (12.70mm)
Voltage Rating DC: 7.5V
Introduction Date: January 11, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
CAP ALUM 28000UF 20% 7.5V FLTPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP283M7R5EA0A | MLP283M7R5EA0A-ND | 2002-MLP283M7R5EA0A | 779675-MLP283M7R5EA0A | MLP283M7R5EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Capacitors - MLP283M7R5EA0A | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 28000 microF | 28000 microF | 28000 microF | 28000 microF | 28000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |