The MLP281M450EB0B is a 450 Vdc aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 3.0 inches, weighs 66 grams, and features a welded, nearly hermetic seal for a 50-year life at +45°C. The component supports up to 2.0 A ripple current at 85°C case temperature with an ESR of 585 mΩ at 120 Hz. It operates across a temperature range of -40°C to +85°C and meets MIL-STD-202 vibration requirements. The part uses 18 AWG copper terminals with tin-lead electroplate and can be heatsinked to double ripple current capability. The case is aluminum, with a maximum height of 0.5 inch, and ESL is less than 30 nH at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP281M450EB0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |