The MLP272M100EB1E is a 100 Vdc, 2700 µF aluminum electrolytic capacitor in the MLP series, featuring a 3.0-inch case length and EB case code. It has a capacitance tolerance of ±20%, operates from -40°C to +85°C, and supports a maximum ripple current of 7.4 A at 120 Hz and 8.7 A at 20 kHz with a case temperature of 85°C. The ESR is 143 mΩ at 25°C. The part has a welded, nearly hermetic seal for a 50-year life at +45°C, a maximum height of 0.5 inches, and terminals consisting of 18 AWG copper wire with tin-lead electroplate. It is designed for voltage holdup or filtering in high-reliability applications and can be heatsinked to double ripple current capability. The case is aluminum, with a typical weight of 66 g. The insulation code '1' indicates polyester wrap, and the mounting style 'E' indicates hook leads without tabs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP272M100EB1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |