The MLP272M100EB0C is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in military, telecom, and computer applications. It features a 3.0-inch case length (EB), 2700 µF capacitance at 100 Vdc, and a ±20% capacitance tolerance. The capacitor has a maximum ESR of 46 mΩ at 120 Hz and a rated ripple current of 7.4 A at 85 °C. It operates from -40 °C to +85 °C for 100 Vdc and above, with a 50-year life expectancy at 45 °C. The case is aluminum with lead-free terminals, and it supports double ripple current capability when heatsinked. The part has an ESL of less than 30 nH and meets vibration standards per MIL-STD-202 and IEC 60068-2-6.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2700µF 100V
2700µF 100V Aluminum Electrolytic Capacitors FlatPack 46mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 2700UF 20% 100V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP272M100EB0C | 2002-MLP272M100EB0C | MLP272M100EB0C-ND | MLP272M100EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2700 microF | 2700 microF | 2700 microF | 2700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |