The MLP263M010EA1E is a 10 Vdc, 26,000 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, weighs 42 g, and uses polyester insulation with hook leads/no tabs. The capacitor operates from -40°C to +85°C, has a capacitance tolerance of ±20%, and supports a maximum ripple current of 5.8 A at 120 Hz and 6.1 A at 20 kHz at 85°C case temperature. It achieves a 50-year life at 45°C with a nearly hermetic welded seal, withstands 80,000 feet altitude, and complies with MIL-STD-202 vibration testing at 10g. Thermal resistance from case to ambient is 1.9 °C/W with no heatsink, and ESL is less than 30 nH. ESR is 51 mΩ at 25°C and 120 Hz. The part is suitable for use in military, telecom, and computer circuit packs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP263M010EA1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |