The MLP263M010EA1A is a flatpack aluminum electrolytic capacitor for voltage holdup and filtering, with a 2.0-inch case length and 42 g weight. It offers 26,000 µF at 10 Vdc, ±20% tolerance, and a maximum ESR of 51 mΩ at 120 Hz. Ripple current is 5.8 A at 85 °C without a heatsink, doubling with external cooling. Operating temperature ranges from -55 °C to +85 °C, with a 50-year life at +45 °C. The nearly hermetic welded seal ensures reliability, and the case inflation is limited to 0.5 inch. ESR and capacitance remain within specifications after 2,000 hours at full load and +85 °C. Terminals are 18 AWG copper with tin-lead electroplate, rated for 20 A. The polyester-insulated variant (suffix 1) is specified. Vibration compliance is MIL-STD-202 Method 204 with 10g amplitude across 10-2,000 Hz in three axes.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 26000µF 10V
26000µF 10V Aluminum Electrolytic Capacitors FlatPack, Tabbed 51mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 26000UF 20% 10V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP263M010EA1A | 2002-MLP263M010EA1A | MLP263M010EA1A-ND | MLP263M010EA1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 26000 microF | 26000 microF | 26000 microF | 26000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |