The MLP263M010EA0A is a 26,000 µF, 10 Vdc aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, weighs 42 g typical, and employs 18 AWG copper wire terminals with tin-lead electroplate. The capacitor operates from -55 °C to +85 °C and supports a ripple current of 5.8 A at 120 Hz and 6.1 A at 20 kHz with an ESR of 51 mΩ at 25 °C. It guarantees a 50-year life at +45 °C, withstands 80,000 feet altitude, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The case is aluminum with a hermetic welded seal, and thermal performance is enhanced by attaching to a heatsink. Capacitance tolerance is ±20% and leakage current is ≤ 0.002 CV µA at 25 °C after 5 minutes.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 26000µF 10V
26000µF 10V Aluminum Electrolytic Capacitors FlatPack, Tabbed 51mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 26000UF 20% 10V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP263M010EA0A | 2002-MLP263M010EA0A | MLP263M010EA0A-ND | MLP263M010EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 26000 microF | 26000 microF | 26000 microF | 26000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |