The MLP243M020EB1A is a flatpack aluminum electrolytic capacitor for voltage holdup and filtering in high-reliability applications, with a case size of 3.0 inches, a rated voltage of 20 Vdc, and a capacitance of 24,000 µF in ±20% tolerance. It features a 50-year life at +45 °C, a maximum case temperature of 85 °C, and ripple current capability of 8.7 A at 120 Hz and 9.6 A at 20 kHz, with ESR of 33 mΩ at 25 °C. The case is an aluminum box with mounting tabs and polyester insulation, weighing 66 g typical. It complies with MIL-STD-202 vibration testing at 10g and operates from -55 °C to +85 °C depending on voltage. The part can be heatsinked to double ripple current capability. ESL is less than 30 nH at 1 MHz.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 24000µF 20V
24000µF 20V Aluminum Electrolytic Capacitors FlatPack, Tabbed 33mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 24000UF 20% 20V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP243M020EB1A | 2002-MLP243M020EB1A | MLP243M020EB1A-ND | MLP243M020EB1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 24000 microF | 24000 microF | 24000 microF | 24000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |