The MLP243M020EB0E is a 20 Vdc, 24,000 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in military, telecom, and computer applications. It features a 3.0-inch case length, weighs 66 g, and uses hook leads with no tabs. The capacitor operates from -55°C to +85°C, has a maximum ESR of 33 mΩ at 25°C, and supports a rated ripple current of 8.7 A at 120 Hz and 9.6 A at 20 kHz in an 85°C case. Its nearly hermetic welded seal ensures a 50-year life at +45°C, and it meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Thermal resistance from case to ambient is 1.3 °C/W with both sides insulated with polyester.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP243M020EB0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |