The MLP243M020EB0D is a 20 Vdc, 24,000 µF aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), hook leads with tabs (D), and a very low profile of 0.5 inch height. The capacitor supports up to 8.7 A ripple current at 85 °C with a maximum ESR of 33 mΩ at 120 Hz, and delivers up to 20 joules of energy storage. It has a 50-year life at +45 °C, operates from -55 °C to +85 °C, and can withstand over 80,000 feet altitude. The case is aluminum, and thermal performance is enhanced by direct heatsinking, which doubles ripple current capability. The unit meets MIL-STD-202 and IEC 60068-2-6 vibration standards with 10g random vibration tolerance and is rated for 2000 hours endurance at full load at +85 °C.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 24000µF 20V
CAP ALUM 24000UF 20% 20V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP243M020EB0D | 2002-MLP243M020EB0D | MLP243M020EB0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 24000 microF | 24000 microF | 24000 microF |
| Capacitance Tolerance | 20 (+/- %) |