The MLP222M063EK1C is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications, with a 1.5-inch case length and a rated voltage of 63 Vdc. It has a capacitance of 2200 µF, a tolerance of ±20%, and a maximum ESR of 101 mΩ at 120 Hz and 76 mΩ at 20 kHz. The ripple current rating is 3.7 A at 120 Hz and 4.2 A at 20 kHz under 85°C ambient conditions without a heatsink. The capacitor operates from -55°C to +85°C, with a 50-year expected life at +45°C, and uses a hermetically welded seal. It weighs 30 grams and employs 18 AWG copper wire terminals. The polyester insulation (indicated by '1' in the part number) adds up to 0.020 inches to case dimensions. The part meets MIL-STD-202 and IEC 60068-2-6 vibration standards.
2200µF 63V Aluminum Electrolytic Capacitors FlatPack 101mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2200µF 63V
CAP ALUM 2200UF 20% 63V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP222M063EK1C | MLP222M063EK1C-ND | 2002-MLP222M063EK1C | MLP222M063EK1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |