The MLP222M063EK1A is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications such as military and telecom modules. It features a 1.5-inch case length (EK), a rated voltage of 63 Vdc, and a capacitance of 2200 µF with a tolerance of ±20%. The capacitor operates from -55°C to +85°C and has a 50-year life at +45°C. It delivers a ripple current of 3.7 A at 120 Hz and 4.2 A at 20 kHz at +85°C case temperature, with a maximum ESR of 101 mΩ at 25°C. The device has a low profile, a welded hermetic seal, and a thermal resistance of 2.9 °C/W with no heatsink. Terminals are 18 AWG copper wires with tin-lead electroplating, and the case is aluminum. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards and withstands altitudes exceeding 80,000 feet.
2200µF 63V Aluminum Electrolytic Capacitors FlatPack, Tabbed 101mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2200µF 63V
CAP ALUM 2200UF 20% 63V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP222M063EK1A | MLP222M063EK1A-ND | 2002-MLP222M063EK1A | MLP222M063EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |