The MLP222M063EK0E is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length (EK), bare can mounting, and operates from -55°C to +85°C with a rated voltage of 63 Vdc. Capacitance is 2200 µF with ±20% tolerance, and it has a maximum ESR of 101 mΩ at 25°C and 120 Hz. The ripple current rating is 3.7 A at 85°C and 120 Hz, and the ESL is less than 30 nH measured at 1 MHz. The unit is noise-resistant, withstands 10g vibration, and is suitable for up to 80,000 feet altitude. With a hermetic welded seal, it guarantees 50-year life at +45°C. Weight is 30 g typical. The case is aluminum, with 18 AWG terminals and lead-free options available.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP222M063EK0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |