The MLP222M063EK0D is an aluminum electrolytic capacitor in the MLP 85 °C Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length (EK), bare can (0), and hook leads with tabs (D), operating at 63 Vdc with a capacitance of 2200 µF and ±20% tolerance. The capacitor has a maximum ESR of 101 mΩ at 120 Hz and supports a ripple current of 3.7 A at 85 °C case temperature. It offers a 50-year life at +45 °C, withstands vibrations per MIL-STD-202 and IEC 60068-2-6, and can operate from -55 °C to +85 °C. Thermal resistance from case to ambient is 2.9 °C/W without a heatsink. The maximum case height is 0.5 inch, and it weighs 30 g typical. ESL is less than 30 nH at 1 MHz.
2200µF 63V Aluminum Electrolytic Capacitors FlatPack, Tabbed 101mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2200µF 63V
CAP ALUM 2200UF 20% 63V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP222M063EK0D | MLP222M063EK0D-ND | 2002-MLP222M063EK0D | MLP222M063EK0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |