The MLP222M063EK0B is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in compact electronics. It features a flatpack case with mounting tabs, measuring 1.5 inches in length and weighing 30 grams typical. The part operates at up to 63 Vdc with a capacitance of 2200 µF and a tolerance of ±20%. It has a maximum ESR of 101 mΩ at 120 Hz and a ripple current capability of 3.7 A at 85 °C. The capacitor is rated for a temperature range of -55°C to +85°C and provides a 50-year operational life at +45°C with a hermetic welded seal. Its ESL is less than 30 nH, and it meets MIL-STD-202 vibration standards with 10g amplitude. Thermal performance allows double ripple current capability when heatsunk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP222M063EK0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |