The MLP221M350EA1E is an aluminum electrolytic capacitor in the MLP 85°C Flatpack series, designed for voltage holdup and filtering in military, telecom, and computer applications. It features a 2.0-inch case length, weighs 42 g, and has a rated voltage of 350 Vdc with a capacitance of 220 µF and ±20% tolerance. The capacitor has a maximum ESR of 683 mΩ at 25°C and a ripple current rating of 2.3 A at 85°C with no heatsink. It operates from -40°C to +85°C at this voltage, supports up to 80,000 feet altitude, and has a 50-year life at 45°C with a nearly hermetic welded seal. The case is aluminum with polyester insulation, and terminals are 18 AWG copper wire with tin-lead electroplate. Thermal resistance from case to ambient with polyester insulation is 2.1 °C/W. The device meets MIL-STD-202 vibration standards and withstands 10g vibration in all axes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP221M350EA1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |