The MLP221M350EA0D is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length (EA), rated for 350 Vdc with a capacitance of 220 µF and ±20% tolerance. The capacitor has a maximum ESR of 683 mΩ at 25°C and a ripple current rating of 2.3 A at 85°C with no heatsink. It operates from -40°C to +85°C and maintains a 50-year life at +45°C with a nearly hermetic welded seal. The case is aluminum with 18 AWG copper wire terminals and a typical weight of 42 g. Thermal resistance from case to ambient is 1.9 °C/W when uninsulated. It complies with MIL-STD-202 and IEC 60068-2-6 vibration standards and can withstand more than 80,000 feet altitude. The part supports heatsinking to double ripple current capability.
220µF 350V Aluminum Electrolytic Capacitors FlatPack, Tabbed 683mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 220µF 350V
CAP ALUM 220UF 20% 350V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP221M350EA0D | MLP221M350EA0D-ND | 2002-MLP221M350EA0D | MLP221M350EA0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |