The MLP221M350EA0C is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, a rated voltage of 350 Vdc, a capacitance of 220 µF, and a capacitance tolerance of ±20%. The part has a maximum ESR of 683 mΩ at 25 °C and a rated ripple current of 1.6 A at 85 °C. It operates from -40 °C to +85 °C, with a 50-year life expectancy at +45 °C. The case is aluminum, and terminals are 18 AWG copper wire with electroplated tin-lead. A heatsink can double the ripple current capability. The capacitor is hermetically sealed, withstands up to 80,000 feet altitude, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. It is mounted with tab terminals and has a thermal resistance of 2.1 °C/W without a heatsink.
220µF 350V Aluminum Electrolytic Capacitors FlatPack 683mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 220µF 350V
CAP ALUM 220UF 20% 350V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP221M350EA0C | MLP221M350EA0C-ND | 2002-MLP221M350EA0C | MLP221M350EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |