The MLP221M300EK0D is a 300 Vdc, 220 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length, weighs 30 g, and uses a welded aluminum case with mounting tabs. Rated for a 50-year life at 45 °C, it supports up to 1.5 A ripple current at 85 °C case temperature and can double ripple capability with a heatsink. Thermal resistance is 2.9 °C/W without a heatsink. Internally, it maintains a maximum core temperature of 88 °C, with ESR of 597 mΩ at 120 Hz and ESL under 30 nH. It operates from -55 °C to +85 °C and withstands 10g vibration. Terminals are 18 AWG copper wire with tin-lead electroplate.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 220µF 300V
220µF 300V Aluminum Electrolytic Capacitors FlatPack, Tabbed 597mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 220UF 20% 300V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP221M300EK0D | 2002-MLP221M300EK0D | MLP221M300EK0D-ND | MLP221M300EK0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |