The MLP213M016EA1D is a 16 Vdc, 14,000 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, weighs 42 g, and uses four leads with mounting tabs. The capacitor operates from -55°C to +85°C, has a capacitance tolerance of ±20%, and a maximum ESR of 56 mΩ at 120 Hz. It supports a rated ripple current of 5.5 A at 85°C with no heatsink, and can double its ripple capability when heatsunk. The unit has a 50-year life at +45°C, an ESL of less than 30 nH, and complies with vibration testing per MIL-STD-202 and IEC 60068-2-6. Terminals are 18 AWG copper wire with tin-lead electroplate.
21000µF 16V Aluminum Electrolytic Capacitors FlatPack, Tabbed 53mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 21000µF 16V
CAP ALUM 21000UF 20% 16V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP213M016EA1D | MLP213M016EA1D-ND | 2002-MLP213M016EA1D | MLP213M016EA1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 21000 microF | 21000 microF | 21000 microF | 21000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |