The MLP213M016EA1A is a 16 Vdc, 13,000 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 2.0 inches, weighs 42 g, and features four leads with a polyester insulation coating. The capacitor operates from -55°C to +85°C and has a rated ripple current of 5.7 A at 120 Hz and 6.1 A at 20 kHz with a maximum ESR of 53 mΩ at 25°C. It meets the endurance test of 2000 hours at 85°C under full load and supports up to 80,000 feet altitude. The component is hermetically sealed for a 50-year life at +45°C and can be heatsinked to double its ripple current capability. Its ESL is less than 30 nH at 1 MHz, and it complies with MIL-STD-202 for vibration testing up to 10g.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 21000µF 16V
21000µF 16V Aluminum Electrolytic Capacitors FlatPack, Tabbed 53mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 21000UF 20% 16V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP213M016EA1A | 2002-MLP213M016EA1A | MLP213M016EA1A-ND | MLP213M016EA1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 21000 microF | 21000 microF | 21000 microF | 21000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |