The MLP213M016EA0E is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 2.0 inches, weighs 42 g, and uses four leads with 18 AWG copper wire terminals. The part operates at 16 Vdc with a capacitance of 13,000 µF and a tolerance of ±20%. Its maximum ESR at 25°C is 81 mΩ, and it supports a ripple current of 4.1 A at 120 Hz and 4.4 A at 20 kHz with an 85°C case temperature. The capacitor is rated for a temperature range of −55°C to +85°C and features a nearly hermetic welded seal to ensure 50-year life at +45°C. Thermal resistance with no heatsink is 2.1 °C/W and ESL is less than 30 nH. The capacitor meets MIL-STD-202 vibration standards and is designed to withstand more than 80,000 feet altitude.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP213M016EA0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |