The MLP 85°C Flatpack series is a low-profile aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications, offering up to 20 joules of energy storage in a 0.5-inch height with a 50-year life at 45°C. It is available in three case sizes: EK (1.5 in.), EA (2.0 in.), and EB (3.0 in.), with weights of 30 g, 42 g, and 66 g respectively. The series operates from −55°C to +85°C at voltages up to 250 Vdc and from −40°C to +85°C at 300 Vdc and above, with capacitance ranging from 110 µF to 47,000 µF and a tolerance of ±20%. Capacitors feature a welded hermetic seal, ESL under 30 nH at 1 MHz, and can double ripple current capability when heatsinked. Vibration endurance meets MIL-STD-202, Method 204, and IEC 60068-2-6. Terminals are 18 AWG copper with tin-lead electroplate, rated for 20 A maximum.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP213M016EA0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |