The MLP212M080EA1B is an aluminum electrolytic capacitor in the MLP 85°C Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length (EA), a rated voltage of 80 Vdc, and a capacitance of 2100 µF with ±20% tolerance. The part features a hermetic welded seal for 50-year life at +45°C, a maximum ESR of 72 mΩ at 25°C, and a ripple current rating of 4.9 A at 120 Hz and 5.7 A at 20 kHz. It operates within a temperature range of -55°C to +85°C, with case temperatures up to 85°C supported by heatsinking to double ripple current capability. The capacitor has an ESL of less than 30 nH and is mounted with four leads welded to the case, weighing 42 g typical. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards with 10g amplitude across 10-2000 Hz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP212M080EA1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |