The MLP203M025EB1D is a 25 Vdc, 20,000 µF aluminum electrolytic capacitor in the MLP Flatpack series, featuring a 3.0-inch case length and a case code EB. It has a capacitance tolerance of ±20%, operates from -55°C to +85°C, and delivers up to 9.6 A ripple current at 85°C without a heatsink. The capacitor uses a welded, nearly hermetic seal for a 50-year life at +45°C and supports double ripple current capability when heatsinked. It has an ESL of less than 30 nH and mounts with hook leads. The case is aluminum, terminals are 18 AWG copper wire with tin-lead electroplate, and the part weighs 66 g typical.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 20000µF 25V
CAP ALUM 20000UF 20% 25V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLP203M025EB1D | 2002-MLP203M025EB1D | MLP203M025EB1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 20000 microF | 20000 microF | 20000 microF |
| Capacitance Tolerance | 20 (+/- %) |