The MLP203M025EB1B is a 25 Vdc, 20,000 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for high-energy storage and filtering in military, telecom, and computer applications. It has a case length of 3.0 inches and a weight of 66 g typical, with a very low profile of 0.5 inch height. The capacitor supports a temperature range of -55°C to +85°C, provides up to 9.6 A ripple current at 85°C when unheatsinked, and uses 18 AWG copper wire terminals with a tin-lead electroplate. Its ESR is 34 mΩ at 120 Hz, with a capacitance tolerance of ±20%. The unit features a hermetically welded seal, a 50-year life at +45°C, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The polyester insulation and mounting style with hook leads and no tabs (code EB1B) distinguish it from other variants in the series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP203M025EB1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |