The MLP203M025EB1A is a 25 Vdc, 20,000 µF aluminum electrolytic capacitor in the MLP Flatpack series, featuring a 3.0-inch case length, 66 g weight, and mounting tabs. It operates from -55°C to +85°C, supports ±20% capacitance tolerance, and has a maximum ESR of 34 mΩ at 120 Hz. The ripple current rating is 8.6 A at 85°C with no heatsink, and thermal performance is enhanced when attached to an external heatsink. Capacitance and ESR meet specification after 2000 hours at full load and +85°C. The case is aluminum with a welded, nearly hermetic seal supporting a 50-year life at +45°C and withstands vibration per MIL-STD-202 and IEC 60068-2-6. Terminals are 18 AWG copper wire with tin-lead electroplate. The polyester insulation (suffix '1') and mounting tab style (suffix 'A') are specified in the part numbering system.
20000µF 25V Aluminum Electrolytic Capacitors FlatPack, Tabbed 34mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 20000µF 25V
CAP ALUM 20000UF 20% 25V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP203M025EB1A | MLP203M025EB1A-ND | 2002-MLP203M025EB1A | MLP203M025EB1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 20000 microF | 20000 microF | 20000 microF | 20000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |