The MLP201M420EA1E is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length, a rated voltage of 420 Vdc, and a capacitance of 200 µF with ±20% tolerance. The part features a flatpack case with a polyester insulation wrap and hook leads without tabs. It operates from -40°C to +85°C and meets a 50-year life specification at +45°C. Ripple current capability at 85°C is 1.6 A, with an ESR of 882 mΩ at 120 Hz. The case is aluminum, with a typical weight of 42 g and ESL under 30 nH. The capacitor withstands 10 g vibration per MIL-STD-202 and has a hermetically welded seal. These characteristics apply to all variants in the MLP series with the same case size and voltage rating.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP201M420EA1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |