The MLP series is a low-profile, ultra-long-life aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications, with a maximum height of 0.5 inch. It offers capacitance values from 110 µF to 47,000 µF, rated voltages from 7.5 Vdc to 450 Vdc, and a temperature range of -55°C to +85°C depending on voltage. The MLP201M420EA1A corresponds to the EA case size, measuring 2.0 inches in length, weighing 42 g typical, and terminated with 18 AWG copper leads. It features a nearly hermetic welded seal supporting a 50-year life at +45°C, and can double ripple current capability when heatsinked. The part meets MIL-STD-202 and IEC 60068-2-6 vibration standards with 10g tolerance. ESR at 20 kHz is 648 mΩ and ripple current is 1.6 A at 85°C for the 420 Vdc variant. Capacitance tolerance is ±20%.
200µF 420V Aluminum Electrolytic Capacitors FlatPack, Tabbed 882mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 200µF 420V
CAP ALUM 200UF 20% 420V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP201M420EA1A | MLP201M420EA1A-ND | 2002-MLP201M420EA1A | MLP201M420EA1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |