The MLP201M420EA0B is an aluminum electrolytic capacitor in the Flatpack™ series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length, weighs 42 g typical, and uses a 18 AWG copper wire terminal with tin-lead electroplate. Rated at 420 Vdc, it offers 200 µF capacitance with ±20% tolerance, a maximum ESR of 882 mΩ at 25 °C, and a ripple current rating of 1.4 A at 85 °C. The capacitor supports a temperature range of -40 °C to +85 °C and is rated for 50-year life at +45 °C with a nearly hermetic welded seal. Thermal resistance from case to ambient is 2.1 °C/W when uninsulated. The part meets MIL-STD-202 vibration requirements and has an ESL of less than 30 nH measured at 1 MHz. It is designed for use with external heatsinks to double ripple current capability, and its case dimensions accommodate mounting tabs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP201M420EA0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |