The MLP201M400EA0A is a 400 Vdc aluminum electrolytic capacitor with a capacitance of 200 µF, housed in an EA case measuring 2.0 inches in length and weighing 42 g typical. It features a flatpack design with mounting tabs, a rated ripple current of 1.4 A at 20 kHz and 85 °C, and an ESR of 882 mΩ at 25 °C. The capacitor operates from -40 °C to +85 °C, withstands 10 g vibration per MIL-STD-202, and has a 50-year life at +45 °C with a nearly hermetic welded seal. Thermal resistance from case to ambient is 1.9 °C/W when uninsulated. ESL is less than 30 nH at 1 MHz. The part meets military and telecom application requirements with voltage holdup and filtering capabilities up to 20 joules in a low-profile 0.5-inch height.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 200µF 400V
200µF 400V Aluminum Electrolytic Capacitors FlatPack, Tabbed 882mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 200UF 20% 400V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP201M400EA0A | 2002-MLP201M400EA0A | MLP201M400EA0A-ND | MLP201M400EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |