The MLP193M7R5EK1D is a very low-profile aluminum electrolytic capacitor in the Flatpack™ series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 1.5 inches, weighs 30 g typical, and features mounting tabs with hook leads. The part operates at 7.5 Vdc with a capacitance of 19,000 µF and a tolerance of ±20%. It supports a temperature range from -55°C to +85°C, has a ripple current rating of 4.2 A at 120 Hz and 4.5 A at 20 kHz at 85°C, and an ESR of 76 mΩ at 25°C. The capacitor includes a polyester insulation layer and is rated for 50-year life at +45°C with a nearly hermetic welded seal. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards and can withstand altitudes above 80,000 feet. The physical dimensions and performance characteristics apply to the full MLP Flatpack series for 1.5-inch case length variants.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 19000µF 7R5V
19000µF 7.5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 76mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 19000UF 20% 7.5V FLTPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP193M7R5EK1D | 2002-MLP193M7R5EK1D | MLP193M7R5EK1D-ND | MLP193M7R5EK1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 19000 microF | 19000 microF | 19000 microF | 19000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |