The MLP193M7R5EK1A is a low-profile aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length (EK), 19,000 µF capacitance, and a 7.5 Vdc rating with ±20% tolerance. The welded, nearly hermetic seal supports a 50-year life at +45°C and operation from -55°C to +85°C. Ripple current is 4.2 A at 120 Hz and 85°C case temperature, doubling with a heatsink. ESR is 76 mΩ maximum at 25°C. The aluminum case has mounting tabs, 18 AWG tin-lead leads rated for 20 A, and a weight of 30 g. ESL is less than 30 nH at 1 MHz. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards and is qualified for 2000 hours endurance at full load and +85°C.
19000µF 7.5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 76mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 19000µF 7R5V
CAP ALUM 19000UF 20% 7.5V FLTPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP193M7R5EK1A | MLP193M7R5EK1A-ND | 2002-MLP193M7R5EK1A | MLP193M7R5EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 19000 microF | 19000 microF | 19000 microF | 19000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |