The MLP193M7R5EK0D is an aluminum electrolytic capacitor in the MLP 85°C Flatpack™ series, designed for voltage holdup and filtering in military, telecom, and computer systems. It has a 1.5-inch case length with mounting tabs, 19,000 µF capacitance at ±20% tolerance, and operates from -55°C to +85°C up to 250 Vdc. It provides 4.2 A ripple current at 120 Hz and 4.5 A at 20 kHz with 76 mΩ ESR at 25°C. The capacitor has a 50-year life at +45°C, a hermetically welded seal, and supports up to 80,000 feet altitude. Weight is 30 g typical. Thermal resistance is 2.9°C/W without a heatsink. ESL is less than 30 nH at 1 MHz. It withstands 10g vibration per MIL-STD-202 and stores up to 20 joules in a 0.5-inch profile.
19000µF 7.5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 76mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 19000µF 7R5V
CAP ALUM 19000UF 20% 7.5V FLTPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP193M7R5EK0D | MLP193M7R5EK0D-ND | 2002-MLP193M7R5EK0D | MLP193M7R5EK0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 19000 microF | 19000 microF | 19000 microF | 19000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |