The MLP173M010EK1D is a flatpack aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in military, telecom, and computer applications. It has a case size of EK, measuring 1.5 inches in length, with mounting tabs and hook leads. The part operates from -55°C to +85°C at 10 Vdc, with a capacitance of 17,000 µF and a tolerance of ±20%. It has a maximum ESR of 77 mΩ at 120 Hz and a ripple current rating of 4.2 A at 85°C without a heatsink. The capacitor features a nearly hermetic welded seal, supports 50-year life at +45°C, and withstands up to 80,000 feet altitude. Ripple current capability doubles when attached to an external heatsink. The case is aluminum, terminals are 18 AWG copper wire with tin-lead electroplate, and it meets MIL-STD-202 vibration standards at 10g.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 17000µF 10V
17000µF 10V Aluminum Electrolytic Capacitors FlatPack, Tabbed 77mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 17000UF 20% 10V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP173M010EK1D | 2002-MLP173M010EK1D | MLP173M010EK1D-ND | MLP173M010EK1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 17000 microF | 17000 microF | 17000 microF | 17000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |