The MLP173M010EK1B is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, with a 1.5-inch case length and mounting tabs. It operates at 10 Vdc with a capacitance of 17,000 µF and a tolerance of ±20%. The capacitor supports a temperature range of -55°C to +85°C, has a maximum ESR of 77 mΩ at 120 Hz, and delivers a rated ripple current of 4.2 A at 85°C without a heatsink. Its 50-year life at +45°C is enabled by a nearly hermetic welded seal, and it withstands vibration per MIL-STD-202 and IEC 60068-2-6. The case is aluminum, terminals are 18 AWG copper wire with tin-lead electroplate, and it weighs 30 g typical. Ripple current capability doubles when attached to an external heatsink. The polyester tape wrap identified by the '1' in the part number adds up to 0.020 inches to thickness and width.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP173M010EK1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |