The MLP173M010EK0D is a 17,000 µF, 10 Vdc aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in compact electronics. It features a 1.5-inch case length (EK), mounting tabs (D), and a flatpack profile with a height of 0.5 inches. The part has a capacitance tolerance of ±20%, a maximum ESR of 77 mΩ at 120 Hz, and a rated ripple current of 4.2 A at 85 °C without a heatsink. It supports a temperature range of -55 °C to +85 °C below 250 Vdc, maintains a 50-year life at +45 °C, and includes a nearly hermetic welded seal. The case is aluminum with 18 AWG copper wire terminals and a maximum current rating of 20 A. The part meets MIL-STD-202 vibration criteria and can withstand over 80,000 feet altitude.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 17000µF 10V
17000µF 10V Aluminum Electrolytic Capacitors FlatPack, Tabbed 77mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 17000UF 20% 10V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP173M010EK0D | 2002-MLP173M010EK0D | MLP173M010EK0D-ND | MLP173M010EK0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 17000 microF | 17000 microF | 17000 microF | 17000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |