The MLP series is a very low-profile aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications, with a maximum height of 0.5 inches and a 50-year life at +45°C. The part MLP171M450EA1A belongs to the MLP series, which operates from -55°C to +85°C and supports rated voltages up to 450 Vdc. This variant has a capacitance of 170 µF, a 20% tolerance, and is housed in an EA case measuring 2.0 inches in length, weighing 42 g typical. It uses 18 AWG copper wire terminals with a 60/40 tin-lead electroplate and is rated for up to 1.3 A ripple current at 85°C, with a maximum ESR of 973 mΩ at 120 Hz. The capacitor complies with MIL-STD-202 and IEC 60068-2-6 for vibration and supports heatsinking to double ripple current capability. The case is aluminum with a welded seal and is non-insulated (bare can).
170µF 450V Aluminum Electrolytic Capacitors FlatPack, Tabbed 973mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 170µF 450V
CAP ALUM 170UF 20% 450V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP171M450EA1A | MLP171M450EA1A-ND | 2002-MLP171M450EA1A | MLP171M450EA1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 170 microF | 170 microF | 170 microF | 170 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |