The MLP171M450EA0E is an aluminum electrolytic Flatpack capacitor for low-profile voltage holdup and filtering in military and telecom applications. It has a 2.0-inch case length (EA), 110 µF capacitance at 450 Vdc, and ±20% tolerance. Operating from -40°C to +85°C, it delivers 0.96 A ripple current at 85°C without a heatsink, with a maximum ESR of 1456 mΩ at 120 Hz. Life expectancy is 50 years at +45°C. The aluminum case, weighing 42 g, features 18 AWG copper leads with tin-lead electroplate and a two-lead, no-tab mounting style. Ripple current capability doubles with an external heatsink. ESL is less than 30 nH at 1 MHz. The nearly hermetic seal ensures long-term reliability under vibration conditions specified by MIL-STD-202 and IEC 60068-2-6.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP171M450EA0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |