The MLP171M450EA0D is a 450 Vdc aluminum electrolytic capacitor in the MLP series, designed for high-energy storage in military and telecom applications. It has a 2.0-inch case length (EA), 200 µF capacitance, and ±20% tolerance. Rated for 50-year life at +45 °C, it withstands up to 85 °C ambient temperature. Ripple current is 1.3 A at 120 Hz and 1.5 A at 20 kHz, with a maximum ESR of 973 mΩ at 25 °C. The aluminum case has a welded seal and supports heatsinking to extend life. Terminals are 18 AWG copper wire, rated for 20 A. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 170µF 450V
170µF 450V Aluminum Electrolytic Capacitors FlatPack, Tabbed 973mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 170UF 20% 450V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP171M450EA0D | 2002-MLP171M450EA0D | MLP171M450EA0D-ND | MLP171M450EA0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 170 microF | 170 microF | 170 microF | 170 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |