The MLP171M450EA0B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length (EA), a rated voltage of 450 Vdc, and a capacitance of 110 µF with a tolerance of ±20%. It operates from -40°C to +85°C and has a 50-year life at +45°C with a nearly hermetic welded seal. It supports a maximum ripple current of 1.1 A at 20 kHz with a maximum ESR of 1190 mΩ at 25°C. The case is aluminum, terminals are 18 AWG copper wire with tin-lead electroplate, and it weighs 42 g typical. ESL is less than 30 nH at 1 MHz, and it withstands vibration per MIL-STD-202 Method 204. Ripple current capability doubles with an external heatsink. Endurance life is 2000 hours at +85°C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP171M450EA0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |