The MLP162M100EA1E is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 2.0 inches, a rated voltage of 100 Vdc, and a capacitance of 1600 µF with a tolerance of ±20%. The part features a welded, nearly hermetic seal for 50-year life at +45 °C and supports ripple currents up to 5.6 A at 85 °C when unsinked, or nearly double with an external heatsink. Its operating temperature range is -55 °C to +85 °C for voltages below 250 Vdc. The case is aluminum, with 18 AWG copper terminals and polyester insulation. It complies with MIL-STD-202 vibration standards and has an ESL of less than 30 nH at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP162M100EA1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |