The MLP162M100EA1D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, a rated voltage of 100 Vdc, and a capacitance of 1600 µF with ±20% tolerance. The capacitor has a maximum ESR of 76 mΩ at 120 Hz and a ripple current capability of 4.7 A at 85 °C without a heatsink, which doubles when attached to an external heatsink. It operates from -40 °C to +85 °C and withstands vibration up to 10g as per MIL-STD-202 and IEC 60068-2-6. The unit has a nearly hermetic welded seal, an ESL under 30 nH, and is terminated with 18 AWG copper wire. Thermal resistance with a polyester wrap is 2.1 °C/W. The part number includes a '1D' suffix, indicating a hook leads/no tabs mounting style and polyester insulation, consistent with the series' defined part numbering system.
1600µF 100V Aluminum Electrolytic Capacitors FlatPack, Tabbed 76mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1600µF 100V
CAP ALUM 1600UF 20% 100V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP162M100EA1D | MLP162M100EA1D-ND | 2002-MLP162M100EA1D | MLP162M100EA1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1600 microF | 1600 microF | 1600 microF | 1600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |