The MLP162M100EA1C is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, 100 Vdc rated voltage, 1600 µF capacitance, and a ±20% tolerance. The part has a very low profile at 1/2 inch height and a welded, nearly hermetic seal for a 50-year life at +45°C. Ripple current capability is rated at 4.7 A at 120 Hz and 5.6 A at 20 kHz for 85°C case temperature, with thermal resistance from core to case allowing doubled ripple current when heatsinked. Terminals are 18 AWG copper wire with 60/40 tin-lead electroplate, and the case is aluminum. The device meets MIL-STD-202 and IEC 60068-2-6 vibration standards and is rated for operating temperatures from -40°C to +85°C. The polyester insulation and part code suffix indicate compliance with a specific case insulation standard.
1600µF 100V Aluminum Electrolytic Capacitors FlatPack 76mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1600µF 100V
CAP ALUM 1600UF 20% 100V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP162M100EA1C | MLP162M100EA1C-ND | 2002-MLP162M100EA1C | MLP162M100EA1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1600 microF | 1600 microF | 1600 microF | 1600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |