The MLP162M100EA1B is a flatpack aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length, 100 Vdc rated voltage, and 1600 µF capacitance with ±20% tolerance. The case is aluminum, with 18 AWG copper wire terminals and four leads, and includes polyester insulation. It operates from -55°C to +85°C, supports a maximum core temperature of 88°C, and has a 50-year life at +45°C. Ripple current is rated at 4.7 A at 120 Hz and 5.6 A at 20 kHz. Thermal resistance is 1.9 °C/W when heatsinked. ESL is less than 30 nH at 1 MHz. The component withstands 80,000 feet altitude and meets MIL-STD-202 vibration requirements. Weight is 42 g typical.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP162M100EA1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |