The MLP162M100EA0B is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, with a case size of 2.0 inches in length and a typical weight of 42 g. It has a rated voltage of 100 Vdc, a capacitance of 1600 µF, and a capacitance tolerance of ±20%. The part supports a maximum ripple current of 5.6 A at 20 kHz and 4.7 A at 120 Hz at 85°C case temperature, with a maximum ESR of 54 mΩ at 25°C. It operates over a temperature range of -40°C to +85°C, has a thermal resistance of 1.9 °C/W when heatsinked, and meets vibration standards per MIL-STD-202 and IEC 60068-2-6. The capacitor features a welded seal for 50-year life expectancy at 45°C and an ESL of less than 30 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP162M100EA0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |