The MLP152M080EK1B is a flatpack aluminum electrolytic capacitor with a rated voltage of 80 Vdc, capacitance of 1500 µF, and an ESR of 106 mΩ at 120 Hz. It has a case length of 1.5 inches, weighs 30 g, and uses mounting tabs. The part operates within a temperature range of -55°C to +85°C, supports up to 4.2 A ripple current at 85°C without a heatsink, and has a 50-year life at +45°C. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards, and its case is made of aluminum with a hermetic welded seal. Thermal resistance from core to case is 1.7 °C/W, and ESL is less than 30 nH at 1 MHz. The polyester insulation and lead finish indicate a modified version of the base series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP152M080EK1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |