The MLP152M080EK0E is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications such as military and telecom modules. It features a low-profile FlatpackTM case (EK, 1.5 inches long) with a typical weight of 30 g, rated for 80 Vdc and 1500 µF capacitance with ±20% tolerance. The capacitor operates from -55°C to +85°C, with a maximum ripple current of 3.6 A at 120 Hz and 4.2 A at 20 kHz at 85°C case temperature. A heatsink can double ripple-current capability, and the unit has a 50-year rated life at 45°C. It has an ESL of less than 30 nH and meets MIL-STD-202 vibration standards. The part has mounting tabs and a bare can, with 18 AWG copper terminals.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP152M080EK0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |