The MLP152M080EK0B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length (EK) and uses mounting tabs for surface mounting. The capacitor has a rated voltage of 80 Vdc, a capacitance of 1500 µF with ±20% tolerance, and a maximum ESR of 106 mΩ at 120 Hz. It supports a ripple current of 3.6 A at 85°C case temperature and operates within a temperature range of -55°C to +85°C. The unit has an ESL of less than 30 nH, weighs 30 g typical, and is rated for a 50-year life at +45°C with a nearly hermetic welded seal. Thermal resistance from case to ambient is 2.9 °C/W without a heatsink. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards with a 10g test level.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP152M080EK0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |