The MLP151M350EK0B is an aluminum electrolytic capacitor in the MLP 85 °C Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length (EK), a rated voltage of 350 Vdc, and a capacitance of 150 µF with ±20% tolerance. The capacitor has a maximum ESR of 1000 mΩ at 120 Hz, and a rated ripple current of 1.2 A at 85 °C. It operates from -55 °C to +85 °C, complies with a 50-year life at +45 °C, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The case is aluminum with a welded seal, 18 AWG terminals, and a height of 0.5 inches. Thermal resistance from case to ambient is 2.9 °C/W without a heatsink. Weight is 30 g typical.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP151M350EK0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |